Solid State Relays - Industrial Mount Class 1, Div 2 SSR MOSFET, SPST-NO 15A
SSR, DIN RAIL MOUNT, 50VDC, 32VDC, 15A; Contact Configuration:SPST-N
The 861H is the first complete solid state relay approved for use in hazardous locations. It is ideal for applications that demand frequent switching and reliability such as burner assemblies, chemical injections systems, extraction and refining machines, solenoid control, blower control, motorized duct and vent control, medical equipment and lighting in Class 1, Division 2 rated environments.
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 861HSSR115-DD | 25R1108 | 70185393 |
| Product Name | Solid State Relays - Industrial Mount | Ssr, Din Rail Mount, 50Vdc, 32Vdc, 15A; Contact Configuration Schneider Electric/legacy Relay | RELAY,SOLID STATE,DC SWITCHING,SPST-NO,3 TO 50VDC 15A OUTPUT,3.5 TO 32VDC INPUT |
| Approvals | RoHS | RoHS | cULus, CE |
| Operating Temp | -22 to 176 F (-30 to 80 C) | ||
| Input Current (Control Signal) Range | 0.0120 amps | ||
| Application Type | Latching |