Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 8601B-WH

Description
BAFFLED OPEN MULTIPLIER WITH CLEAR GLASS LENS TYPE 5-7/8 INCH DIA X 9-5/8 INCH H SIZE BLACK (BAFFLE), WHITE (TRIM) FINISH M6/M6-E SERIES METAL HALIDE DOWNLIGHT HOUSING USED ON UL, CSA APPROVAL COMMERCIAL, DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 8601 MODEL
Datasheet
Description
BAFFLED OPEN MULTIPLIER WITH CLEAR GLASS LENS TYPE 5-7/8 INCH DIA X 9-5/8 INCH H SIZE BLACK (BAFFLE), WHITE (TRIM) FINISH M6/M6-E SERIES METAL HALIDE DOWNLIGHT HOUSING USED ON UL, CSA APPROVAL COMMERCIAL, DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 8601 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 8601B-WH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
8601B-WH
Incandescent/Fluorescent/HID Recessed Trim 8601B-WH
BAFFLED OPEN MULTIPLIER WITH CLEAR GLASS LENS TYPE 5-7/8 INCH DIA X 9-5/8 INCH H SIZE BLACK (BAFFLE), WHITE (TRIM) FINISH M6/M6-E SERIES METAL HALIDE DOWNLIGHT HOUSING USED ON UL, CSA APPROVAL COMMERCIAL, DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 8601 MODEL
  • BAFFLED OPEN MULTIPLIER WITH CLEAR GLASS LENS TYPE
  • 5-7/8 INCH DIA X 9-5/8 INCH H SIZE
  • BLACK (BAFFLE), WHITE (TRIM) FINISH
  • M6/M6-E SERIES METAL HALIDE DOWNLIGHT HOUSING USED ON
  • UL, CSA APPROVAL
  • COMMERCIAL, DAMP LOCATION APPLICATION
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • 8601 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 8601B-WH
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Commercial; Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details