Schneider Electric, Ltd. Starter 8536-AO2-V02

Description
STARTER SIZE00 3POLE 120VAC OPEN TYPE. FREE 2 YEAR RADWELL WARRANTY
Description
STARTER SIZE00 3POLE 120VAC OPEN TYPE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Starter - 57292539 - Radwell International
Willingboro, NJ, United States
Starter
57292539
Starter 57292539
STARTER SIZE00 3POLE 120VAC OPEN TYPE. FREE 2 YEAR RADWELL WARRANTY

STARTER SIZE00 3POLE 120VAC OPEN TYPE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 57292539
Product Name Starter
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 268 HP
Three Phase Power 268 HP
DC Horsepower 268 HP
View Details
IEC 9 A Contactor - 100-C09ED10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
2 suppliers
Contactor - 20799515 - Radwell International
Specs
Number of Poles 3
View Details