Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTROMECHANICAL RELAYS
SCHNEIDER ELECTRIC
8502VGO3V02 -- SZ 5VACUUM CONTACTOR 120V 320A @ 1500V SQUARE D BY SCHNEIDER ELECTRIC
Schneider Electric
Sz 5Vacuum Contactor 120V 320A @ 1500V Square D By Schneider Electric
8502VGO3V02
Description
SZ 5VACUUM CONTACTOR 120V 320A @ 1500V
Newark, An Avnet Company
Done
Description
SZ 5VACUUM CONTACTOR 120V 320A @ 1500V
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Sz 5Vacuum Contactor 120V 320A @ 1500V Square D By Schneider Electric
09P8058
Sz 5Vacuum Contactor 120V 320A @ 1500V Square D By Schneider Electric
09P8058
SZ 5VACUUM CONTACTOR 120V 320A @ 1500V
SZ 5VACUUM CONTACTOR 120V 320A @ 1500V
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electromechanical Relays
Product Number
09P8058
Product Name
Sz 5Vacuum Contactor 120V 320A @ 1500V Square D By Schneider Electric
Unlock Full Specs
to access all available technical data
Similar Products
WAGO
Digital output - Relay output
750-514
Specs
Mounting
DIN; DIN-35 rail
View Details
RS Components, Ltd.
Force Guided Relays
2861801
Specs
Approvals
RoHS
Operating Temp
-40 to 131 F (-40 to 55 C)
DC Power
1.25 watts
View Details
Allen-Bradley / Rockwell Automation
Industrial Relay
700-CF310V
View Details
TE Connectivity
General Purpose Relays
1-1393232-5
Specs
Relay Type
General
DC Coil Voltage
48 volts
View Details