RELAY 600VAC 10AMP NEMA +OPTIONS
POWER RELAY, 8PST-NO, 24VDC, PANEL; Contact Configuration:8PST-N
Industrial Relays RELAY 600VAC 10A NEMA
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 4008-8501XDO80V53-ND | 93F8501 | 8501XDO80V53 |
| Product Name | Power Relays, Over 2 Amps | Power Relay, 8Pst-No, 24Vdc, Panel; Contact Configuration Square D By Schneider Electric | Industrial Relays |
| Relay Type | General | ||
| Mounting | Chassis Mount | Panel; Panel Mount | |
| Throw | Single Throw | Single Throw | |
| Operating Temp | -40 to 160 F (-40 to 71 C) |