PLUG IN RELAY, TYPE R, MINIATURE
General Purpose Relays RELAY 240VAC 12A TYPE R
RELAY, SPDT, 28VDC, 15A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:15A; Product Range:R Series; Relay Mounting:Socket; Coil Type:DC; Contact Voltage VAC:-; Relay Terminals:Quick Connect; Coil Resistance:- RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 4008-8501RSD41V53-ND | 8501RSD41V53 | 16B6591 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relay, Spdt, 28Vdc, 15A; Contact Configuration Square D By Schneider Electric |
| Relay Type | General | General | |
| Mounting | Socketable | Socket or Plug-in Style; Socket | |
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw |