PLUG IN RELAY, TYPE R, HERMETICA
General Purpose Relays RELAY 240VAC 5A TYPE R
RELAY, 4PDT, 12VDC, 5A, SOCKET; Contact Configuration:4PDT; Coil Voltage:12VDC; Contact Current:5A; Product Range:8501R Series; Relay Mounting:Socket; Coil Type:DC; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 4008-8501RSD34V51-ND | 8501RSD34V51 | 16B6583 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relay, 4Pdt, 12Vdc, 5A, Socket; Contact Configuration Square D By Schneider Electric |
| Relay Type | General | General | |
| Mounting | Socketable | Socket or Plug-in Style; Socket | |
| Poles | Four Pole (4P) | ||
| Throw | Double Throw | Double Throw |