General Purpose Relays RELAY 240VAC 5A TYPE R
RELAY 240VAC 5AMP TYPE R +OPTIONS
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays |
| Product Number | 8501RSD14V56 | 16B6579 |
| Product Name | General Purpose Relays | Relay 240Vac 5Amp Type R +Options Square D By Schneider Electric |
| Relay Type | General |