Schneider Electric Power Relays, Over 2 Amps 8501RS44V20

Description
PLUG IN RELAY, TYPE R, MINIATURE
Request a Quote Datasheet
Description
PLUG IN RELAY, TYPE R, MINIATURE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-8501RS44V20-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-8501RS44V20-ND
Power Relays, Over 2 Amps 4008-8501RS44V20-ND
PLUG IN RELAY, TYPE R, MINIATURE

PLUG IN RELAY, TYPE R, MINIATURE

Buy Now Datasheet
Power Relay, 4Pdt, 10A, 120Vac, Socket; Contact Configuration Square D By Schneider Electric - 88F4983 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 4Pdt, 10A, 120Vac, Socket; Contact Configuration Square D By Schneider Electric
88F4983
Power Relay, 4Pdt, 10A, 120Vac, Socket; Contact Configuration Square D By Schneider Electric 88F4983
POWER RELAY, 4PDT, 10A, 120VAC, SOCKET; Contact Configuration:4PDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:8501R Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120V; Relay Terminals:Quick Connect RoHS Compliant: Yes

POWER RELAY, 4PDT, 10A, 120VAC, SOCKET; Contact Configuration:4PDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:8501R Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120V; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
8501RS44V20
General Purpose Relays 8501RS44V20
General Purpose Relays RELAY 250VAC 10A TYPE R

General Purpose Relays RELAY 250VAC 10A TYPE R

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number 4008-8501RS44V20-ND 88F4983 8501RS44V20
Product Name Power Relays, Over 2 Amps Power Relay, 4Pdt, 10A, 120Vac, Socket; Contact Configuration Square D By Schneider Electric General Purpose Relays
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socket
Poles Four Pole (4P)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products