Schneider Electric Power Relays, Over 2 Amps 8501RS44V14

Description
PLUG IN RELAY, TYPE R, MINIATURE
Request a Quote Datasheet
Description
PLUG IN RELAY, TYPE R, MINIATURE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-8501RS44V14-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-8501RS44V14-ND
Power Relays, Over 2 Amps 4008-8501RS44V14-ND
PLUG IN RELAY, TYPE R, MINIATURE

PLUG IN RELAY, TYPE R, MINIATURE

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
8501RS44V14
General Purpose Relays 8501RS44V14
General Purpose Relays RELAY 250VAC 10A TYPE R

General Purpose Relays RELAY 250VAC 10A TYPE R

Buy Now Datasheet
Power Relay, 4Pdt, 24Vac, Socket; Contact Configuration Square D By Schneider Electric - 16B6640 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 4Pdt, 24Vac, Socket; Contact Configuration Square D By Schneider Electric
16B6640
Power Relay, 4Pdt, 24Vac, Socket; Contact Configuration Square D By Schneider Electric 16B6640
POWER RELAY, 4PDT, 24VAC, SOCKET; Contact Configuration:4PDT; Coil Voltage:24VAC; Contact Current:15A; Product Range:8501R Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120V; Relay Terminals:Plug In RoHS Compliant: Yes

POWER RELAY, 4PDT, 24VAC, SOCKET; Contact Configuration:4PDT; Coil Voltage:24VAC; Contact Current:15A; Product Range:8501R Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120V; Relay Terminals:Plug In RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 4008-8501RS44V14-ND 8501RS44V14 16B6640
Product Name Power Relays, Over 2 Amps General Purpose Relays Power Relay, 4Pdt, 24Vac, Socket; Contact Configuration Square D By Schneider Electric
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socket
Poles Four Pole (4P)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 2042-3849 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay - 700-CFM310X - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details