Schneider Electric Power Relays, Over 2 Amps 8501RS14V20

Description
PLUG IN RELAY, TYPE R, MINIATURE
Request a Quote Datasheet
Description
PLUG IN RELAY, TYPE R, MINIATURE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-8501RS14V20-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-8501RS14V20-ND
Power Relays, Over 2 Amps 4008-8501RS14V20-ND
PLUG IN RELAY, TYPE R, MINIATURE

PLUG IN RELAY, TYPE R, MINIATURE

Buy Now Datasheet
Relay, 4Pdt, 240Vac, 5A; Contact Configuration Square D By Schneider Electric - 96B1766 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 240Vac, 5A; Contact Configuration Square D By Schneider Electric
96B1766
Relay, 4Pdt, 240Vac, 5A; Contact Configuration Square D By Schneider Electric 96B1766
RELAY, 4PDT, 240VAC, 5A; Contact Configuration:4PDT; Coil Voltage:120VAC; Contact Current:5A; Product Range:R Series; Relay Mounting:Socket; Coil Type:AC; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect; Coil Resistance:- RoHS Compliant: Yes

RELAY, 4PDT, 240VAC, 5A; Contact Configuration:4PDT; Coil Voltage:120VAC; Contact Current:5A; Product Range:R Series; Relay Mounting:Socket; Coil Type:AC; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect; Coil Resistance:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
8501RS14V20
General Purpose Relays 8501RS14V20
General Purpose Relays RELAY 240VAC 5A TYPE R

General Purpose Relays RELAY 240VAC 5A TYPE R

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number 4008-8501RS14V20-ND 96B1766 8501RS14V20
Product Name Power Relays, Over 2 Amps Relay, 4Pdt, 240Vac, 5A; Contact Configuration Square D By Schneider Electric General Purpose Relays
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socket
Poles Four Pole (4P)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data