PLUG IN RELAY, TYPE KP, TUBULAR,
RELAY 2CO CYL PIN 10A@240V 12VDC COIL
PLUG IN RELAY, TYPE KP, TUBULAR
General Purpose Relays RELAY 2CO CYL PIN 10A@240V 12VDC COIL
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 4008-8501KPDR12V51-ND | 66Y6763 | 8501KPDR12V51 | 8501KPDR12V51 |
| Product Name | Power Relays, Over 2 Amps | Relay 2Co Cyl Pin 10A@240V 12Vdc Coil Schneider Electric | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | Socketable | Active | ||
| Poles | Double Pole (DP) |