POWER RELAY, TYPE C, 2 HP, 30A R
1-1/2 HP, 10 VA POWER RATING, ELECTROMECHANICAL SCREW CLAMP GENERAL PURPOSE RELAY 40 AT 277 VAC & 5 AT 600 V, DPDT, 24 VAC AT 50/60 HZ, 63.6MM WIDE X 58.8MM HIGH X 79.4MM DEEP. FREE 2 YEAR RADWELL WARRANTY
General Purpose Relays RELAY 600VAC 5AMP TYPE C +OPTIONS
RELAY 600VAC 5AMP TYPE C +OPTIONS
| DigiKey | Radwell International | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | 4008-8501CO16V14-ND | 57314337 | 8501CO16V14 | 16B6385 |
| Product Name | Power Relays, Over 2 Amps | Relay/Socket | General Purpose Relays | Relay 600Vac 5Amp Type C +Options Square D By Schneider Electric |
| Relay Type | General | General | General | |
| Mounting | Chassis Mount | |||
| Poles | Double Pole (DP) | |||
| Throw | Double Throw |