POWER RELAY, TYPE C, 2 HP, 30A R
1-1/2 HP, 10 VA POWER RATING, ELECTROMECHANICAL SCREW CLAMP GENERAL PURPOSE RELAY 40 AT 277 VAC & 5 AT 600 V, SPDT, 480 VAC AT 50/60 HZ, 63.6MM WIDE X 52.4MM HIGH X 63.2MM DEEP. FREE 2 YEAR RADWELL WARRANTY
RELAY 600VAC 5AMP TYPE C +OPTIONS
General Purpose Relays RELAY 600VAC 5AMP TYPE C +OPTIONS
| DigiKey | Radwell International | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | 4008-8501CO15V29-ND | 57291561 | 16B6382 | 8501CO15V29 |
| Product Name | Power Relays, Over 2 Amps | Relay/Socket | Relay 600Vac 5Amp Type C +Options Square D By Schneider Electric | General Purpose Relays |
| Relay Type | General | General | General | |
| Mounting | Chassis Mount | |||
| Poles | Single Pole (SP) | |||
| Throw | Double Throw |