POWER RELAY, TYPE C, 20A RESISTI
General Purpose Relays RELAY 220VDC 4AMP TYPE C +OPTIONS
POWER RELAY, TYPE C, 20A RESISTI
RELAY 220VDC 4AMP TYPE C +OPTIONS
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 4008-8501CDO22V51-ND | 8501CDO22V51 | 8501CDO22V51 | 08H1213 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Relay 220Vdc 4Amp Type C +Options Square D By Schneider Electric |
| Relay Type | General | General | ||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | ||
| Poles | Double Pole (DP) | Double Pole (DP) |