Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 801W-WH

Description
BAFFLED MULTIPLIER TYPE WHITE BAFFLE, SPECULAR CLEAR WITH WHITE TRIM RING FINISH CV8 SERIES VERTICAL COMPACT FLUORESCENT DOWNLIGHT USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE QUAD TUBE 26 W, TRIPLE TUBE 26 TO 42 W FLUORESCENT LAMP TYPE JUNO[R] BRAND
Datasheet
Description
BAFFLED MULTIPLIER TYPE WHITE BAFFLE, SPECULAR CLEAR WITH WHITE TRIM RING FINISH CV8 SERIES VERTICAL COMPACT FLUORESCENT DOWNLIGHT USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE QUAD TUBE 26 W, TRIPLE TUBE 26 TO 42 W FLUORESCENT LAMP TYPE JUNO[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 801W-WH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
801W-WH
Incandescent/Fluorescent/HID Recessed Trim 801W-WH
BAFFLED MULTIPLIER TYPE WHITE BAFFLE, SPECULAR CLEAR WITH WHITE TRIM RING FINISH CV8 SERIES VERTICAL COMPACT FLUORESCENT DOWNLIGHT USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE QUAD TUBE 26 W, TRIPLE TUBE 26 TO 42 W FLUORESCENT LAMP TYPE JUNO[R] BRAND
  • BAFFLED MULTIPLIER TYPE
  • WHITE BAFFLE, SPECULAR CLEAR WITH WHITE TRIM RING FINISH
  • CV8 SERIES VERTICAL COMPACT FLUORESCENT DOWNLIGHT USED ON
  • UL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • 8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • QUAD TUBE 26 W, TRIPLE TUBE 26 TO 42 W FLUORESCENT LAMP TYPE
  • JUNO[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 801W-WH
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details