Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 801B-WH

Description
BAFFLED MULTIPLIER TYPE BLACK BAFFLE, SPECULAR CLEAR WITH WHITE TRIM RING FINISH CV8 SERIES VERTICAL COMPACT FLUORESCENT DOWNLIGHT USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE QUAD TUBE 26 W, TRIPLE TUBE 26 TO 42 W FLUORESCENT LAMP TYPE JUNO[R] BRAND
Datasheet
Description
BAFFLED MULTIPLIER TYPE BLACK BAFFLE, SPECULAR CLEAR WITH WHITE TRIM RING FINISH CV8 SERIES VERTICAL COMPACT FLUORESCENT DOWNLIGHT USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE QUAD TUBE 26 W, TRIPLE TUBE 26 TO 42 W FLUORESCENT LAMP TYPE JUNO[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 801B-WH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
801B-WH
Incandescent/Fluorescent/HID Recessed Trim 801B-WH
BAFFLED MULTIPLIER TYPE BLACK BAFFLE, SPECULAR CLEAR WITH WHITE TRIM RING FINISH CV8 SERIES VERTICAL COMPACT FLUORESCENT DOWNLIGHT USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE QUAD TUBE 26 W, TRIPLE TUBE 26 TO 42 W FLUORESCENT LAMP TYPE JUNO[R] BRAND
  • BAFFLED MULTIPLIER TYPE
  • BLACK BAFFLE, SPECULAR CLEAR WITH WHITE TRIM RING FINISH
  • CV8 SERIES VERTICAL COMPACT FLUORESCENT DOWNLIGHT USED ON
  • UL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • 8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • QUAD TUBE 26 W, TRIPLE TUBE 26 TO 42 W FLUORESCENT LAMP TYPE
  • JUNO[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 801B-WH
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details