Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 800FL-WH

Description
REGRESSED SPLAY TRIM WITH FRESNEL GLASS LENS TYPE WHITE TRIM FINISH CV8 SERIES VERTICAL COMPACT FLUORESCENT DOWNLIGHT USED ON UL, CSA APPROVAL DAMP/WET LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE QUAD TUBE 26 W, TRIPLE TUBE 26 TO 42 W FLUORESCENT LAMP TYPE JUNO[R] BRAND
Datasheet
Description
REGRESSED SPLAY TRIM WITH FRESNEL GLASS LENS TYPE WHITE TRIM FINISH CV8 SERIES VERTICAL COMPACT FLUORESCENT DOWNLIGHT USED ON UL, CSA APPROVAL DAMP/WET LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE QUAD TUBE 26 W, TRIPLE TUBE 26 TO 42 W FLUORESCENT LAMP TYPE JUNO[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 800FL-WH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
800FL-WH
Incandescent/Fluorescent/HID Recessed Trim 800FL-WH
REGRESSED SPLAY TRIM WITH FRESNEL GLASS LENS TYPE WHITE TRIM FINISH CV8 SERIES VERTICAL COMPACT FLUORESCENT DOWNLIGHT USED ON UL, CSA APPROVAL DAMP/WET LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE QUAD TUBE 26 W, TRIPLE TUBE 26 TO 42 W FLUORESCENT LAMP TYPE JUNO[R] BRAND
  • REGRESSED SPLAY TRIM WITH FRESNEL GLASS LENS TYPE
  • WHITE TRIM FINISH
  • CV8 SERIES VERTICAL COMPACT FLUORESCENT DOWNLIGHT USED ON
  • UL, CSA APPROVAL
  • DAMP/WET LOCATION APPLICATION
  • 8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • QUAD TUBE 26 W, TRIPLE TUBE 26 TO 42 W FLUORESCENT LAMP TYPE
  • JUNO[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 800FL-WH
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Marine; Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details