Schneider Electric Power Relay, Dpdt, 240Vac, 16A, Flange; Contact Configuration Schneider Electric/legacy Relay 788XBXC1-240A

Description
POWER RELAY, DPDT, 240VAC, 16A, FLANGE; Contact Configuration:DPDT; Coil Voltage:240VAC; Contact Current:16A; Product Range:788 Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:277VAC; Relay Terminals:Solder RoHS Compliant: Yes
Datasheet
Description
POWER RELAY, DPDT, 240VAC, 16A, FLANGE; Contact Configuration:DPDT; Coil Voltage:240VAC; Contact Current:16A; Product Range:788 Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:277VAC; Relay Terminals:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Dpdt, 240Vac, 16A, Flange; Contact Configuration Schneider Electric/legacy Relay - 16M1146 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpdt, 240Vac, 16A, Flange; Contact Configuration Schneider Electric/legacy Relay
16M1146
Power Relay, Dpdt, 240Vac, 16A, Flange; Contact Configuration Schneider Electric/legacy Relay 16M1146
POWER RELAY, DPDT, 240VAC, 16A, FLANGE; Contact Configuration:DPDT; Coil Voltage:240VAC; Contact Current:16A; Product Range:788 Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:277VAC; Relay Terminals:Solder RoHS Compliant: Yes

POWER RELAY, DPDT, 240VAC, 16A, FLANGE; Contact Configuration:DPDT; Coil Voltage:240VAC; Contact Current:16A; Product Range:788 Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:277VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 16M1146
Product Name Power Relay, Dpdt, 240Vac, 16A, Flange; Contact Configuration Schneider Electric/legacy Relay
Features Latching
Poles Double Pole (DP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Poles Double Pole (DP)
Throw Double Throw
AC Coil Voltage 12 volts
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Mounting DIN
View Details
Power Relays, Over 2 Amps - 39-G5LE-14DC9-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
5 suppliers