Magnecraft Relay;E-Mech;Latching;DPDT;Cur-Rtg 16AAC/ADC;Ctrl-V 24DC;Vol-Rtg 277/28AC/DC 785XBXCD-24D

Description
The 785 Magnetic Latching relay, with an Industry Standard square base, operates by using a pulsed input. A permanent magnet maintains the last position until a redirected second pulse moves the contacts back to the original state. High strength magnetic latch helps contacts hold during vibration. Standard .1875 blade style socket mounting. Single and Dual (DC only) coil available. 16 Amp switching capabilities.
Description
The 785 Magnetic Latching relay, with an Industry Standard square base, operates by using a pulsed input. A permanent magnet maintains the last position until a redirected second pulse moves the contacts back to the original state. High strength magnetic latch helps contacts hold during vibration. Standard .1875 blade style socket mounting. Single and Dual (DC only) coil available. 16 Amp switching capabilities.

Suppliers

Company
Product
Description
Supplier Links
Relay;E-Mech;Latching;DPDT;Cur-Rtg 16AAC/ADC;Ctrl-V 24DC;Vol-Rtg 277/28AC/DC - 70185162 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Latching;DPDT;Cur-Rtg 16AAC/ADC;Ctrl-V 24DC;Vol-Rtg 277/28AC/DC
70185162
Relay;E-Mech;Latching;DPDT;Cur-Rtg 16AAC/ADC;Ctrl-V 24DC;Vol-Rtg 277/28AC/DC 70185162
The 785 Magnetic Latching relay, with an Industry Standard square base, operates by using a pulsed input. A permanent magnet maintains the last position until a redirected second pulse moves the contacts back to the original state. High strength magnetic latch helps contacts hold during vibration. Standard .1875 blade style socket mounting. Single and Dual (DC only) coil available. 16 Amp switching capabilities.

The 785 Magnetic Latching relay, with an Industry Standard square base, operates by using a pulsed input. A permanent magnet maintains the last position until a redirected second pulse moves the contacts back to the original state.
High strength magnetic latch helps contacts hold during vibration. Standard .1875 blade style socket mounting. Single and Dual (DC only) coil available. 16 Amp switching capabilities.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electromechanical Relays
Product Number 70185162
Product Name Relay;E-Mech;Latching;DPDT;Cur-Rtg 16AAC/ADC;Ctrl-V 24DC;Vol-Rtg 277/28AC/DC
Mounting Socket or Plug-in Style
Poles Double Pole (DP)
Throw Double Throw
Approvals UL, CSA, CE, RoHS; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170124319 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Relays - Power Relays, Over 2 Amps - 1-1393845-2 - Acme Chip Technology Co., Limited
Specs
Poles Double Pole (DP)
Throw Double Throw
DC Coil Voltage 12 volts
View Details
2 suppliers
80A Automotive Relay - CHAF8 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details