Magnecraft Relay;E-Mech;Control;4PDT;Cur-Rtg 3A;Ctrl-V 24DC;Vol-Rtg 120/240 AC, 28/220 DC 782XDX1M4L-24D

Description
ICE CUBE Control Relays, 3 A, 4PDT Contact Form, 1500 Vrms (Coil to Contacts) Dielectric Rating Flag indicator shows relay status in manual or powered condition Bi-polar LED status lamp allows for reverse polarity application Color coded pushbutton allows for manual operation of relay without the need for the coil power Lock-down door when activ White plastic I.D tag⁄write label used for identification of relays in multi-relay circuit. DIN rail adapter or bottom flange adapter. Vacuum baked and dry nitrogen filled removes contaminants and provides a clean and dry atmosphere for contact.
Description
ICE CUBE Control Relays, 3 A, 4PDT Contact Form, 1500 Vrms (Coil to Contacts) Dielectric Rating Flag indicator shows relay status in manual or powered condition Bi-polar LED status lamp allows for reverse polarity application Color coded pushbutton allows for manual operation of relay without the need for the coil power Lock-down door when activ White plastic I.D tag⁄write label used for identification of relays in multi-relay circuit. DIN rail adapter or bottom flange adapter. Vacuum baked and dry nitrogen filled removes contaminants and provides a clean and dry atmosphere for contact.

Suppliers

Company
Product
Description
Supplier Links
Relay;E-Mech;Control;4PDT;Cur-Rtg 3A;Ctrl-V 24DC;Vol-Rtg 120/240 AC, 28/220 DC - 70184895 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Control;4PDT;Cur-Rtg 3A;Ctrl-V 24DC;Vol-Rtg 120/240 AC, 28/220 DC
70184895
Relay;E-Mech;Control;4PDT;Cur-Rtg 3A;Ctrl-V 24DC;Vol-Rtg 120/240 AC, 28/220 DC 70184895
ICE CUBE Control Relays, 3 A, 4PDT Contact Form, 1500 Vrms (Coil to Contacts) Dielectric Rating Flag indicator shows relay status in manual or powered condition Bi-polar LED status lamp allows for reverse polarity application Color coded pushbutton allows for manual operation of relay without the need for the coil power Lock-down door when activ White plastic I.D tag⁄write label used for identification of relays in multi-relay circuit. DIN rail adapter or bottom flange adapter. Vacuum baked and dry nitrogen filled removes contaminants and provides a clean and dry atmosphere for contact.

ICE CUBE Control Relays, 3 A, 4PDT Contact Form, 1500 Vrms (Coil to Contacts) Dielectric Rating

  • Flag indicator shows relay status in manual or powered condition
  • Bi-polar LED status lamp allows for reverse polarity application
  • Color coded pushbutton allows for manual operation of relay without the need for the coil power
  • Lock-down door when activ
    White plastic I.D tag⁄write label used for identification of relays in multi-relay circuit. DIN rail adapter or bottom flange adapter. Vacuum baked and dry nitrogen filled removes contaminants and provides a clean and dry atmosphere for contact.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electromechanical Relays
Product Number 70184895
Product Name Relay;E-Mech;Control;4PDT;Cur-Rtg 3A;Ctrl-V 24DC;Vol-Rtg 120/240 AC, 28/220 DC
Relay Type General
Mounting Socket or Plug-in Style
Poles Four Pole (4P)
Number if >4 4 #
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

35A/40A Automotive Relay - CHAA4 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Relay module - 857-357 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
4 suppliers
Power Relays - FTR-K1 12A - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details