Schneider Electric Relay/Socket 782XDX1CT-24D

Description
DISCONTINUED BY MANUFACTURER, POWER RELAY, COIL VOLTAGE VDC NOM:24V, COIL RESISTANCE:650OHM, 4 POLES, CONTACTS:4PDT, RELAY MOUNTING:PLUG IN, CARRY CURRENT:3A. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
DISCONTINUED BY MANUFACTURER, POWER RELAY, COIL VOLTAGE VDC NOM:24V, COIL RESISTANCE:650OHM, 4 POLES, CONTACTS:4PDT, RELAY MOUNTING:PLUG IN, CARRY CURRENT:3A. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay/Socket - 57304748 - Radwell International
Willingboro, NJ, United States
Relay/Socket
57304748
Relay/Socket 57304748
DISCONTINUED BY MANUFACTURER, POWER RELAY, COIL VOLTAGE VDC NOM:24V, COIL RESISTANCE:650OHM, 4 POLES, CONTACTS:4PDT, RELAY MOUNTING:PLUG IN, CARRY CURRENT:3A. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER RELAY, COIL VOLTAGE VDC NOM:24V, COIL RESISTANCE:650OHM, 4 POLES, CONTACTS:4PDT, RELAY MOUNTING:PLUG IN, CARRY CURRENT:3A. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Relay, 4Pdt, 277Vac, 28Vdc, 8A; Contact Configuration Schneider Electric/legacy Relay - 16M1131 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 277Vac, 28Vdc, 8A; Contact Configuration Schneider Electric/legacy Relay
16M1131
Relay, 4Pdt, 277Vac, 28Vdc, 8A; Contact Configuration Schneider Electric/legacy Relay 16M1131
RELAY, 4PDT, 277VAC, 28VDC, 8A; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:8A; Product Range:782 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:277VAC; Relay Terminals:Quick Connect

RELAY, 4PDT, 277VAC, 28VDC, 8A; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:8A; Product Range:782 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:277VAC; Relay Terminals:Quick Connect

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays
Product Number 57304748 16M1131
Product Name Relay/Socket Relay, 4Pdt, 277Vac, 28Vdc, 8A; Contact Configuration Schneider Electric/legacy Relay
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393845-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
5 suppliers
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Mounting DIN
View Details
Power Relays - FTR-F1L - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Type 66.82 - Power relay 30A - 668290240600 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, ENEC, EAC-1, cRUus, ukca
Operating Temp -40 to 158 F (-40 to 70 C)
NO 2
View Details
2 suppliers