Magnecraft Relay;E-Mech;Power;SPDT;Cur-Rtg 15A;Ctrl-V 110/120AC;Vol-Rtg 277 AC, 28/220 DC 781XAXML-120A

Description
50 A, Silver Alloy Gold Flashed Contact , 700 Series ICE CUBE Power Relays Contact Material: Silver alloy, gold flashed weight of the relay is 29 grams The operate and release time for this relay is 20ms The operate and release time of the relay is 20 ms.
Description
50 A, Silver Alloy Gold Flashed Contact , 700 Series ICE CUBE Power Relays Contact Material: Silver alloy, gold flashed weight of the relay is 29 grams The operate and release time for this relay is 20ms The operate and release time of the relay is 20 ms.

Suppliers

Company
Product
Description
Supplier Links
Relay;E-Mech;Power;SPDT;Cur-Rtg 15A;Ctrl-V 110/120AC;Vol-Rtg 277 AC, 28/220 DC - 70184974 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Power;SPDT;Cur-Rtg 15A;Ctrl-V 110/120AC;Vol-Rtg 277 AC, 28/220 DC
70184974
Relay;E-Mech;Power;SPDT;Cur-Rtg 15A;Ctrl-V 110/120AC;Vol-Rtg 277 AC, 28/220 DC 70184974
50 A, Silver Alloy Gold Flashed Contact , 700 Series ICE CUBE Power Relays Contact Material: Silver alloy, gold flashed weight of the relay is 29 grams The operate and release time for this relay is 20ms The operate and release time of the relay is 20 ms.

50 A, Silver Alloy Gold Flashed Contact , 700 Series ICE CUBE Power Relays

  • Contact Material: Silver alloy, gold flashed
  • weight of the relay is 29 grams
  • The operate and release time for this relay is 20ms
    The operate and release time of the relay is 20 ms.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electromechanical Relays
Product Number 70184974
Product Name Relay;E-Mech;Power;SPDT;Cur-Rtg 15A;Ctrl-V 110/120AC;Vol-Rtg 277 AC, 28/220 DC
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Throw Double Throw
Approvals cULus, CSA, TUV, CE
Operating Temp -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 26.06 - Step relay 10A - 260680240000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, EAC-1, ukca
NO 2
View Details
Basic relay - 858-189 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
80A-125A Latching relay - CHDR-L - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details