Sensata Technologies Solid State Overload/Relay CKRD2410

Description
SOLID STATE CONTACTOR, SSR, DIN RAIL MOUNT, SPST-NO, 280 VAC, 32 VDC, 10 AMP, OPERATING VOLT MAX:280 VRMS, RELAY TERMINALS:CAGE CLAMP, SWITCHING MODE:ZERO CROSSING, EXTERNAL DEPTH:99 MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
SOLID STATE CONTACTOR, SSR, DIN RAIL MOUNT, SPST-NO, 280 VAC, 32 VDC, 10 AMP, OPERATING VOLT MAX:280 VRMS, RELAY TERMINALS:CAGE CLAMP, SWITCHING MODE:ZERO CROSSING, EXTERNAL DEPTH:99 MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 4767580 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
4767580
Solid State Overload/Relay 4767580
SOLID STATE CONTACTOR, SSR, DIN RAIL MOUNT, SPST-NO, 280 VAC, 32 VDC, 10 AMP, OPERATING VOLT MAX:280 VRMS, RELAY TERMINALS:CAGE CLAMP, SWITCHING MODE:ZERO CROSSING, EXTERNAL DEPTH:99 MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SOLID STATE CONTACTOR, SSR, DIN RAIL MOUNT, SPST-NO, 280 VAC, 32 VDC, 10 AMP, OPERATING VOLT MAX:280 VRMS, RELAY TERMINALS:CAGE CLAMP, SWITCHING MODE:ZERO CROSSING, EXTERNAL DEPTH:99 MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 4767580
Product Name Solid State Overload/Relay
Device Technology Solid State
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Contactors - 2219560-7 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Motor Voltage 450 volts
Single Phase Power 0.0027 HP
View Details
Motor Starters - 206149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 375 HP
Three Phase Power 375 HP
DC Horsepower 375 HP
View Details
IEC 12 A Contactor - 100-C12G10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
3 Pole AC Coil Contactors - MC-150A-AC110V-L - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details