Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 738B-WH

Description
ANGLE CUT CONE TYPE 8 3/4 INCH DIA SIZE BLACK ALZAK[R] REFLECTOR, WHITE TRIM RING FINISH ACULUX[T] IC73/TC73 SERIES ADJUSTABLE DOWNLIGHT HOUSING USED ON UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION INSULATED/NON INSULATED CEILING TYPE 7 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE ACULUX[T], JUNO[R] BRAND LAMP TYPE PAR38 100 W
Datasheet
Description
ANGLE CUT CONE TYPE 8 3/4 INCH DIA SIZE BLACK ALZAK[R] REFLECTOR, WHITE TRIM RING FINISH ACULUX[T] IC73/TC73 SERIES ADJUSTABLE DOWNLIGHT HOUSING USED ON UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION INSULATED/NON INSULATED CEILING TYPE 7 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE ACULUX[T], JUNO[R] BRAND LAMP TYPE PAR38 100 W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 738B-WH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
738B-WH
Incandescent/Fluorescent/HID Recessed Trim 738B-WH
ANGLE CUT CONE TYPE 8 3/4 INCH DIA SIZE BLACK ALZAK[R] REFLECTOR, WHITE TRIM RING FINISH ACULUX[T] IC73/TC73 SERIES ADJUSTABLE DOWNLIGHT HOUSING USED ON UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION INSULATED/NON INSULATED CEILING TYPE 7 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE ACULUX[T], JUNO[R] BRAND LAMP TYPE PAR38 100 W
  • ANGLE CUT CONE TYPE
  • 8 3/4 INCH DIA SIZE
  • BLACK ALZAK[R] REFLECTOR, WHITE TRIM RING FINISH
  • ACULUX[T] IC73/TC73 SERIES ADJUSTABLE DOWNLIGHT HOUSING USED ON
  • UL, CUL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • INSULATED/NON INSULATED CEILING TYPE
  • 7 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • ACULUX[T], JUNO[R] BRAND
  • LAMP TYPE PAR38 100 W
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 738B-WH
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Smart Lights - 2174388 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details