Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 727B-WH

Description
DEEP CONE TYPE 8 3/4 INCH DIA SIZE BLACK ALZAK[R] REFLECTOR, WHITE TRIM RING FINISH ACULUX[T] IC73/TC73 SERIES ADJUSTABLE DOWNLIGHT HOUSING USED ON UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION INSULATED/NON INSULATED CEILING TYPE 7 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE ACULUX[T], JUNO[R] BRAND LAMP TYPE PAR38 120 W, BR40 120 W
Datasheet
Description
DEEP CONE TYPE 8 3/4 INCH DIA SIZE BLACK ALZAK[R] REFLECTOR, WHITE TRIM RING FINISH ACULUX[T] IC73/TC73 SERIES ADJUSTABLE DOWNLIGHT HOUSING USED ON UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION INSULATED/NON INSULATED CEILING TYPE 7 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE ACULUX[T], JUNO[R] BRAND LAMP TYPE PAR38 120 W, BR40 120 W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 727B-WH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
727B-WH
Incandescent/Fluorescent/HID Recessed Trim 727B-WH
DEEP CONE TYPE 8 3/4 INCH DIA SIZE BLACK ALZAK[R] REFLECTOR, WHITE TRIM RING FINISH ACULUX[T] IC73/TC73 SERIES ADJUSTABLE DOWNLIGHT HOUSING USED ON UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION INSULATED/NON INSULATED CEILING TYPE 7 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE ACULUX[T], JUNO[R] BRAND LAMP TYPE PAR38 120 W, BR40 120 W
  • DEEP CONE TYPE
  • 8 3/4 INCH DIA SIZE
  • BLACK ALZAK[R] REFLECTOR, WHITE TRIM RING FINISH
  • ACULUX[T] IC73/TC73 SERIES ADJUSTABLE DOWNLIGHT HOUSING USED ON
  • UL, CUL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • INSULATED/NON INSULATED CEILING TYPE
  • 7 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • ACULUX[T], JUNO[R] BRAND
  • LAMP TYPE PAR38 120 W, BR40 120 W
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 727B-WH
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details