The 725 Power Relay Series features high dielectric strength and ratings up to 3 HP, 30-Amps. The RoHS compliant 725 Relay easily handles the demands of high-current applications at loads that rival the competition. Flange, DIN, panel, and plug-in mounting options are available with quick-connect and screw terminal choices for every installation need. Features, such as push-to-test buttons, LEDs, and flag indicators offer unparalleled flexibility in design and deployment. The full-feature cover is standard on plug-in models.
Advantages:
General Purpose Relays Power Relay SPST-NO 30A PLUG IN 120VAC
General Purpose Relays Power Relay SPST-NO 30A PLUG IN 120VAC
RELAY, SPST-NO, 277VAC, 30VDC, 30A; Contact Configuration:SPST-N
| Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 70185402 | 725AXXBM4L-120A | 63R5470 |
| Product Name | RELAY,SPST-NO,30A,0.25 INCH QC,PLUG-IN,FULL-FEATURE,COIL: 120 VAC | General Purpose Relays | Relay, Spst-No, 277Vac, 30Vdc, 30A; Contact Configuration Schneider Electric/legacy Relay |
| Mounting | Socket or Plug-in Style | Socket or Plug-in Style; Socket | |
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw | |
| Maximum Switching Current | 30.00 amps |