Schneider Electric Ssr, Pcb Mount, 60Vdc, 15Vdc, 3A; Contact Configuration Schneider Electric/legacy Relay 70S2-01-A-03-V

Description
SSR, PCB MOUNT, 60VDC, 15VDC, 3A; Contact Configuration:SPST-N O; Load Current:3A; Operating Voltage Max:60VDC; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:Zero Crossing; Operating Voltage Min:3VDC RoHS Compliant: Yes
Datasheet
Description
SSR, PCB MOUNT, 60VDC, 15VDC, 3A; Contact Configuration:SPST-N O; Load Current:3A; Operating Voltage Max:60VDC; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:Zero Crossing; Operating Voltage Min:3VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ssr, Pcb Mount, 60Vdc, 15Vdc, 3A; Contact Configuration Schneider Electric/legacy Relay - 10M6451 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Pcb Mount, 60Vdc, 15Vdc, 3A; Contact Configuration Schneider Electric/legacy Relay
10M6451
Ssr, Pcb Mount, 60Vdc, 15Vdc, 3A; Contact Configuration Schneider Electric/legacy Relay 10M6451
SSR, PCB MOUNT, 60VDC, 15VDC, 3A; Contact Configuration:SPST-N O; Load Current:3A; Operating Voltage Max:60VDC; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:Zero Crossing; Operating Voltage Min:3VDC RoHS Compliant: Yes

SSR, PCB MOUNT, 60VDC, 15VDC, 3A; Contact Configuration:SPST-NO; Load Current:3A; Operating Voltage Max:60VDC; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:Zero Crossing; Operating Voltage Min:3VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Relay;SSR;Power;SPST-NO;Cur-Rtg 3A;Ctrl-V 3-15DC;Vol-Rtg 3-60DC;PCB Mnt;Solder - 70184934 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Power;SPST-NO;Cur-Rtg 3A;Ctrl-V 3-15DC;Vol-Rtg 3-60DC;PCB Mnt;Solder
70184934
Relay;SSR;Power;SPST-NO;Cur-Rtg 3A;Ctrl-V 3-15DC;Vol-Rtg 3-60DC;PCB Mnt;Solder 70184934
70S2 Series Solid State Relays, SPST-NO Type Relay, PCB Mount, 3 A Current Rating Optically isolated Zero cross switching Internal snubber The dielectric strength of the relay is 3750 V (RMS).

70S2 Series Solid State Relays, SPST-NO Type Relay, PCB Mount, 3 A Current Rating

  • Optically isolated
  • Zero cross switching
  • Internal snubber
    The dielectric strength of the relay is 3750 V (RMS).
Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
70S2-01-A-03-V
Solid State Relays - Industrial Mount 70S2-01-A-03-V
Solid State Relays - Industrial Mount SSR / MOSFET SPST-NO, 3 A, PCB

Solid State Relays - Industrial Mount SSR / MOSFET SPST-NO, 3 A, PCB

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 10M6451 70184934 70S2-01-A-03-V
Product Name Ssr, Pcb Mount, 60Vdc, 15Vdc, 3A; Contact Configuration Schneider Electric/legacy Relay Relay;SSR;Power;SPST-NO;Cur-Rtg 3A;Ctrl-V 3-15DC;Vol-Rtg 3-60DC;PCB Mnt;Solder Solid State Relays - Industrial Mount
Application Type Latching
Mounting PCBoard; PCB PCBoard
Approvals RoHS UL, CSA, TUV RoHS
Operating Temp -40 to 212 F (-40 to 100 C) -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Ssr, I/f, Masterplus, 60Vdc; Contact Configuration Finder - 48W3823 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting DIN; DIN Rail
Approvals RoHS
View Details
Solid State Relays - PVA3055-ND - DigiKey
Infineon Technologies AG
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
3 suppliers