Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 688-BWH

Description
BAFFLE WITH GIMBAL RING TYPE 6-1/4 INCH DIA SIZE BLACK (BAFFLE), WHITE (TRIM) FINISH IC25/IC25S/IC25W/IC2 5R/TC20/TC20S/TC20R SERIES SHALLOW UNIVERSAL HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 5 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 35/75 W INCANDESCENT LAMP TYPE 688 MODEL
Datasheet
Description
BAFFLE WITH GIMBAL RING TYPE 6-1/4 INCH DIA SIZE BLACK (BAFFLE), WHITE (TRIM) FINISH IC25/IC25S/IC25W/IC2 5R/TC20/TC20S/TC20R SERIES SHALLOW UNIVERSAL HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 5 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 35/75 W INCANDESCENT LAMP TYPE 688 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 688-BWH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
688-BWH
Incandescent/Fluorescent/HID Recessed Trim 688-BWH
BAFFLE WITH GIMBAL RING TYPE 6-1/4 INCH DIA SIZE BLACK (BAFFLE), WHITE (TRIM) FINISH IC25/IC25S/IC25W/IC2 5R/TC20/TC20S/TC20R SERIES SHALLOW UNIVERSAL HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 5 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 35/75 W INCANDESCENT LAMP TYPE 688 MODEL
  • BAFFLE WITH GIMBAL RING TYPE
  • 6-1/4 INCH DIA SIZE
  • BLACK (BAFFLE), WHITE (TRIM) FINISH
  • IC25/IC25S/IC25W/IC25R/TC20/TC20S/TC20R SERIES SHALLOW UNIVERSAL HOUSING USED ON
  • INSULATED/NON-INSULATED CEILING TYPE
  • 5 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR30 35/75 W INCANDESCENT LAMP TYPE
  • 688 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 688-BWH
Product Name Incandescent/Fluorescent/HID Recessed Trim
Fixture Type Ceiling Fixtures; Recessed
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details