180 DEG CORNER WALL WASH TYPE
CLEAR ALZAK[R] REFLECTOR, WHITE TRIM RING FINISH
ACULUX[T] IC906/TC906 SERIES DOWNLIGHT HOUSING USED ON
INSULATED/NON INSULATED CEILING TYPE
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
ACULUX[T], JUNO[R] BRAND
LAMP TYPE A19 100 W/MB19 100 W/BT15 100 W (IC), A19 100 W/A21 150 W (TC)
Juno Lighting Group
Done
Datasheet
Description
180 DEG CORNER WALL WASH TYPE
CLEAR ALZAK[R] REFLECTOR, WHITE TRIM RING FINISH
ACULUX[T] IC906/TC906 SERIES DOWNLIGHT HOUSING USED ON
INSULATED/NON INSULATED CEILING TYPE
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
ACULUX[T], JUNO[R] BRAND
LAMP TYPE A19 100 W/MB19 100 W/BT15 100 W (IC), A19 100 W/A21 150 W (TC)
Incandescent/Fluorescent/HID Recessed Trim
664C-WH
Incandescent/Fluorescent/HID Recessed Trim
664C-WH
180 DEG CORNER WALL WASH TYPE
CLEAR ALZAK[R] REFLECTOR, WHITE TRIM RING FINISH
ACULUX[T] IC906/TC906 SERIES DOWNLIGHT HOUSING USED ON
INSULATED/NON INSULATED CEILING TYPE
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
ACULUX[T], JUNO[R] BRAND
LAMP TYPE A19 100 W/MB19 100 W/BT15 100 W (IC), A19 100 W/A21 150 W (TC)
180 DEG CORNER WALL WASH TYPE
CLEAR ALZAK[R] REFLECTOR, WHITE TRIM RING FINISH
ACULUX[T] IC906/TC906 SERIES DOWNLIGHT HOUSING USED ON
INSULATED/NON INSULATED CEILING TYPE
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
ACULUX[T], JUNO[R] BRAND
LAMP TYPE A19 100 W/MB19 100 W/BT15 100 W (IC), A19 100 W/A21 150 W (TC)