Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 658HZ-WH

Description
MULTIPLIER CONE TYPE 7-5/8 INCH DIA X 11-1/2 INCH H SIZE HAZE CLEAR (REFLECTOR), WHITE (TRIM) FINISH TC925 SERIES INCANDESCENT DOWNLIGHT HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR38 250 W, BR40 120 W INCANDESCENT LAMP TYPE 658 MODEL
Datasheet
Description
MULTIPLIER CONE TYPE 7-5/8 INCH DIA X 11-1/2 INCH H SIZE HAZE CLEAR (REFLECTOR), WHITE (TRIM) FINISH TC925 SERIES INCANDESCENT DOWNLIGHT HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR38 250 W, BR40 120 W INCANDESCENT LAMP TYPE 658 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 658HZ-WH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
658HZ-WH
Incandescent/Fluorescent/HID Recessed Trim 658HZ-WH
MULTIPLIER CONE TYPE 7-5/8 INCH DIA X 11-1/2 INCH H SIZE HAZE CLEAR (REFLECTOR), WHITE (TRIM) FINISH TC925 SERIES INCANDESCENT DOWNLIGHT HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR38 250 W, BR40 120 W INCANDESCENT LAMP TYPE 658 MODEL
  • MULTIPLIER CONE TYPE
  • 7-5/8 INCH DIA X 11-1/2 INCH H SIZE
  • HAZE CLEAR (REFLECTOR), WHITE (TRIM) FINISH
  • TC925 SERIES INCANDESCENT DOWNLIGHT HOUSING USED ON
  • UL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • 8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR38 250 W, BR40 120 W INCANDESCENT LAMP TYPE
  • 658 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 658HZ-WH
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details