Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 650C-WH

Description
OPEN MULTIPLIER TYPE LOW IRIDESCENT CLEAR (REFLECTOR), WHITE (TRIM) FINISH CH6 SERIES HORIZONTAL COMPACT FLUORESCENT DOWNLIGHT USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 650 MODEL
Datasheet
Description
OPEN MULTIPLIER TYPE LOW IRIDESCENT CLEAR (REFLECTOR), WHITE (TRIM) FINISH CH6 SERIES HORIZONTAL COMPACT FLUORESCENT DOWNLIGHT USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 650 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 650C-WH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
650C-WH
Incandescent/Fluorescent/HID Recessed Trim 650C-WH
OPEN MULTIPLIER TYPE LOW IRIDESCENT CLEAR (REFLECTOR), WHITE (TRIM) FINISH CH6 SERIES HORIZONTAL COMPACT FLUORESCENT DOWNLIGHT USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 650 MODEL
  • OPEN MULTIPLIER TYPE
  • LOW IRIDESCENT CLEAR (REFLECTOR), WHITE (TRIM) FINISH
  • CH6 SERIES HORIZONTAL COMPACT FLUORESCENT DOWNLIGHT USED ON
  • UL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • 650 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 650C-WH
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318140 - RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 5
View Details