OPEN MULTIPLIER REFLECTOR TYPE
7 1/2 INCH DIA X 10 1/4 INCH H SIZE
HAZE CLEAR REFLECTOR, WHITE TRIM RING FINISH
TC908 SERIES INCANDESCENT DOWNLIGHT HOUSING USED ON
UL, CSA APPROVAL
DAMP LOCATION APPLICATION
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
A21 150 W, A23 200 W INCANDESCENT LAMP TYPE
JUNO[R] BRAND
Juno Lighting Group
Done
Datasheet
Description
OPEN MULTIPLIER REFLECTOR TYPE
7 1/2 INCH DIA X 10 1/4 INCH H SIZE
HAZE CLEAR REFLECTOR, WHITE TRIM RING FINISH
TC908 SERIES INCANDESCENT DOWNLIGHT HOUSING USED ON
UL, CSA APPROVAL
DAMP LOCATION APPLICATION
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
A21 150 W, A23 200 W INCANDESCENT LAMP TYPE
JUNO[R] BRAND
Incandescent/Fluorescent/Hid Recessed Trim
644HZ-WH
Incandescent/Fluorescent/Hid Recessed Trim
644HZ-WH
OPEN MULTIPLIER REFLECTOR TYPE
7 1/2 INCH DIA X 10 1/4 INCH H SIZE
HAZE CLEAR REFLECTOR, WHITE TRIM RING FINISH
TC908 SERIES INCANDESCENT DOWNLIGHT HOUSING USED ON
UL, CSA APPROVAL
DAMP LOCATION APPLICATION
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
A21 150 W, A23 200 W INCANDESCENT LAMP TYPE
JUNO[R] BRAND
OPEN MULTIPLIER REFLECTOR TYPE
7 1/2 INCH DIA X 10 1/4 INCH H SIZE
HAZE CLEAR REFLECTOR, WHITE TRIM RING FINISH
TC908 SERIES INCANDESCENT DOWNLIGHT HOUSING USED ON