OPEN MULTIPLIER REFLECTOR TYPE
7-5/8 INCH DIA SIZE
CLEAR (REFLECTOR), WHITE (TRIM) FINISH
IC906/TC906 SERIES DOWNLIGHT HOUSING USED ON
INSULATED/NON-INSULA
TED CEILING TYPE
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
ACULUX[TM] BRAND
LAMP TYPE A19 100 W, MB19 100 W, BT15 100 W, A21 150 W
643 MODEL
Juno Lighting Group
Done
Datasheet
Description
OPEN MULTIPLIER REFLECTOR TYPE
7-5/8 INCH DIA SIZE
CLEAR (REFLECTOR), WHITE (TRIM) FINISH
IC906/TC906 SERIES DOWNLIGHT HOUSING USED ON
INSULATED/NON-INSULA
TED CEILING TYPE
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
ACULUX[TM] BRAND
LAMP TYPE A19 100 W, MB19 100 W, BT15 100 W, A21 150 W
643 MODEL
Incandescent/Fluorescent/HID Recessed Trim
643C-WH
Incandescent/Fluorescent/HID Recessed Trim
643C-WH
OPEN MULTIPLIER REFLECTOR TYPE
7-5/8 INCH DIA SIZE
CLEAR (REFLECTOR), WHITE (TRIM) FINISH
IC906/TC906 SERIES DOWNLIGHT HOUSING USED ON
INSULATED/NON-INSULA
TED CEILING TYPE
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
ACULUX[TM] BRAND
LAMP TYPE A19 100 W, MB19 100 W, BT15 100 W, A21 150 W
643 MODEL
OPEN MULTIPLIER REFLECTOR TYPE
7-5/8 INCH DIA SIZE
CLEAR (REFLECTOR), WHITE (TRIM) FINISH
IC906/TC906 SERIES DOWNLIGHT HOUSING USED ON
INSULATED/NON-INSULATED CEILING TYPE
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
ACULUX[TM] BRAND
LAMP TYPE A19 100 W, MB19 100 W, BT15 100 W, A21 150 W