Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 6330-WWH

Description
BAFFLE WITH REGRESSED FROSTED DOME LENS TYPE 7-5/8 INCH DIA SIZE WHITE (BAFFLE), WHITE (TRIM) FINISH ICPL926-42/ICPL926R- 32 SERIES COMPACT FLUORESCENT HOUSING USED ON UL APPROVAL WET LOCATION APPLICATION INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE (1) TRIPLE TUBE 26/32 W FLUORESCENT LAMP TYPE AIR-LOC[R] BRAND 6330 MODEL
Datasheet
Description
BAFFLE WITH REGRESSED FROSTED DOME LENS TYPE 7-5/8 INCH DIA SIZE WHITE (BAFFLE), WHITE (TRIM) FINISH ICPL926-42/ICPL926R- 32 SERIES COMPACT FLUORESCENT HOUSING USED ON UL APPROVAL WET LOCATION APPLICATION INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE (1) TRIPLE TUBE 26/32 W FLUORESCENT LAMP TYPE AIR-LOC[R] BRAND 6330 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 6330-WWH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
6330-WWH
Incandescent/Fluorescent/HID Recessed Trim 6330-WWH
BAFFLE WITH REGRESSED FROSTED DOME LENS TYPE 7-5/8 INCH DIA SIZE WHITE (BAFFLE), WHITE (TRIM) FINISH ICPL926-42/ICPL926R- 32 SERIES COMPACT FLUORESCENT HOUSING USED ON UL APPROVAL WET LOCATION APPLICATION INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE (1) TRIPLE TUBE 26/32 W FLUORESCENT LAMP TYPE AIR-LOC[R] BRAND 6330 MODEL
  • BAFFLE WITH REGRESSED FROSTED DOME LENS TYPE
  • 7-5/8 INCH DIA SIZE
  • WHITE (BAFFLE), WHITE (TRIM) FINISH
  • ICPL926-42/ICPL926R-32 SERIES COMPACT FLUORESCENT HOUSING USED ON
  • UL APPROVAL
  • WET LOCATION APPLICATION
  • INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • (1) TRIPLE TUBE 26/32 W FLUORESCENT LAMP TYPE
  • AIR-LOC[R] BRAND
  • 6330 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 6330-WWH
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Marine
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details