Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 629B-WH

Description
ANGLE CUT LENSED WALL WASH TYPE 7 3/8 INCH DIA SIZE BLACK ALZAK[R] REFLECTOR, WHITE TRIM RING FINISH ACULUX[T] IC62/TC62 SERIES DOWNLIGHT HOUSING USED ON INSULATED/NON INSULATED CEILING TYPE 5 5/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE ACULUX[T], JUNO[R] BRAND LAMP TYPE PAR30 75 W
Datasheet
Description
ANGLE CUT LENSED WALL WASH TYPE 7 3/8 INCH DIA SIZE BLACK ALZAK[R] REFLECTOR, WHITE TRIM RING FINISH ACULUX[T] IC62/TC62 SERIES DOWNLIGHT HOUSING USED ON INSULATED/NON INSULATED CEILING TYPE 5 5/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE ACULUX[T], JUNO[R] BRAND LAMP TYPE PAR30 75 W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 629B-WH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
629B-WH
Incandescent/Fluorescent/HID Recessed Trim 629B-WH
ANGLE CUT LENSED WALL WASH TYPE 7 3/8 INCH DIA SIZE BLACK ALZAK[R] REFLECTOR, WHITE TRIM RING FINISH ACULUX[T] IC62/TC62 SERIES DOWNLIGHT HOUSING USED ON INSULATED/NON INSULATED CEILING TYPE 5 5/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE ACULUX[T], JUNO[R] BRAND LAMP TYPE PAR30 75 W
  • ANGLE CUT LENSED WALL WASH TYPE
  • 7 3/8 INCH DIA SIZE
  • BLACK ALZAK[R] REFLECTOR, WHITE TRIM RING FINISH
  • ACULUX[T] IC62/TC62 SERIES DOWNLIGHT HOUSING USED ON
  • INSULATED/NON INSULATED CEILING TYPE
  • 5 5/8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • ACULUX[T], JUNO[R] BRAND
  • LAMP TYPE PAR30 75 W
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 629B-WH
Product Name Incandescent/Fluorescent/HID Recessed Trim
Fixture Type Ceiling Fixtures; Recessed
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details