DEEP CONE TYPE
7 3/8 INCH DIA SIZE
CLEAR ALZAK[R] REFLECTOR, WHITE TRIM RING FINISH
ACULUX[T] IC62/TC62 SERIES DOWNLIGHT HOUSING USED ON
INSULATED/NON INSULATED CEILING TYPE
5 5/8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
ACULUX[T], JUNO[R] BRAND
LAMP TYPE PAR30 75 W, PAR38 100/120 W
Juno Lighting Group
Done
Datasheet
Description
DEEP CONE TYPE
7 3/8 INCH DIA SIZE
CLEAR ALZAK[R] REFLECTOR, WHITE TRIM RING FINISH
ACULUX[T] IC62/TC62 SERIES DOWNLIGHT HOUSING USED ON
INSULATED/NON INSULATED CEILING TYPE
5 5/8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
ACULUX[T], JUNO[R] BRAND
LAMP TYPE PAR30 75 W, PAR38 100/120 W
Incandescent/Fluorescent/HID Recessed Trim
627C-WH
Incandescent/Fluorescent/HID Recessed Trim
627C-WH
DEEP CONE TYPE
7 3/8 INCH DIA SIZE
CLEAR ALZAK[R] REFLECTOR, WHITE TRIM RING FINISH
ACULUX[T] IC62/TC62 SERIES DOWNLIGHT HOUSING USED ON
INSULATED/NON INSULATED CEILING TYPE
5 5/8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
ACULUX[T], JUNO[R] BRAND
LAMP TYPE PAR30 75 W, PAR38 100/120 W
DEEP CONE TYPE
7 3/8 INCH DIA SIZE
CLEAR ALZAK[R] REFLECTOR, WHITE TRIM RING FINISH
ACULUX[T] IC62/TC62 SERIES DOWNLIGHT HOUSING USED ON