Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 627B-WH

Description
DEEP CONE TYPE 7-3/8 INCH DIA SIZE BLACK (CONE), WHITE (TRIM) FINISH IC62/TC62 SERIES DOWNLIGHT HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 5-5/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 75 W, PAR38 120 W INCANDESCENT LAMP TYPE ACULUX[TM] BRAND 627 MODEL
Datasheet
Description
DEEP CONE TYPE 7-3/8 INCH DIA SIZE BLACK (CONE), WHITE (TRIM) FINISH IC62/TC62 SERIES DOWNLIGHT HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 5-5/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 75 W, PAR38 120 W INCANDESCENT LAMP TYPE ACULUX[TM] BRAND 627 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 627B-WH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
627B-WH
Incandescent/Fluorescent/HID Recessed Trim 627B-WH
DEEP CONE TYPE 7-3/8 INCH DIA SIZE BLACK (CONE), WHITE (TRIM) FINISH IC62/TC62 SERIES DOWNLIGHT HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 5-5/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 75 W, PAR38 120 W INCANDESCENT LAMP TYPE ACULUX[TM] BRAND 627 MODEL
  • DEEP CONE TYPE
  • 7-3/8 INCH DIA SIZE
  • BLACK (CONE), WHITE (TRIM) FINISH
  • IC62/TC62 SERIES DOWNLIGHT HOUSING USED ON
  • INSULATED/NON-INSULATED CEILING TYPE
  • 5-5/8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR30 75 W, PAR38 120 W INCANDESCENT LAMP TYPE
  • ACULUX[TM] BRAND
  • 627 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 627B-WH
Product Name Incandescent/Fluorescent/HID Recessed Trim
Fixture Type Ceiling Fixtures; Recessed
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details