Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 625B-WH

Description
BAFFLE TYPE 6-1/8 INCH DIA X 10-5/8 INCH H SIZE BLACK (BAFFLE), WHITE (TRIM) FINISH TC920 SERIES INCANDESCENT DOWNLIGHT HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR38 150 W, BR40 120 W INCANDESCENT LAMP TYPE 625 MODEL
Datasheet
Description
BAFFLE TYPE 6-1/8 INCH DIA X 10-5/8 INCH H SIZE BLACK (BAFFLE), WHITE (TRIM) FINISH TC920 SERIES INCANDESCENT DOWNLIGHT HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR38 150 W, BR40 120 W INCANDESCENT LAMP TYPE 625 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 625B-WH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
625B-WH
Incandescent/Fluorescent/HID Recessed Trim 625B-WH
BAFFLE TYPE 6-1/8 INCH DIA X 10-5/8 INCH H SIZE BLACK (BAFFLE), WHITE (TRIM) FINISH TC920 SERIES INCANDESCENT DOWNLIGHT HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR38 150 W, BR40 120 W INCANDESCENT LAMP TYPE 625 MODEL
  • BAFFLE TYPE
  • 6-1/8 INCH DIA X 10-5/8 INCH H SIZE
  • BLACK (BAFFLE), WHITE (TRIM) FINISH
  • TC920 SERIES INCANDESCENT DOWNLIGHT HOUSING USED ON
  • UL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR38 150 W, BR40 120 W INCANDESCENT LAMP TYPE
  • 625 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 625B-WH
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details