Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 624W-WH

Description
DEEP BAFFLE TYPE 7 3/8 INCH DIA SIZE WHITE BAFFLE, WHITE TRIM RING FINISH ACULUX[T] IC62/TC62 SERIES DOWNLIGHT/WALL WASH HOUSING USED ON INSULATED/NON INSULATED CEILING TYPE 5 5/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE ACULUX[T], JUNO[R] BRAND LAMP TYPE PAR30 75 W, PAR38 100/120 W
Datasheet
Description
DEEP BAFFLE TYPE 7 3/8 INCH DIA SIZE WHITE BAFFLE, WHITE TRIM RING FINISH ACULUX[T] IC62/TC62 SERIES DOWNLIGHT/WALL WASH HOUSING USED ON INSULATED/NON INSULATED CEILING TYPE 5 5/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE ACULUX[T], JUNO[R] BRAND LAMP TYPE PAR30 75 W, PAR38 100/120 W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 624W-WH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
624W-WH
Incandescent/Fluorescent/HID Recessed Trim 624W-WH
DEEP BAFFLE TYPE 7 3/8 INCH DIA SIZE WHITE BAFFLE, WHITE TRIM RING FINISH ACULUX[T] IC62/TC62 SERIES DOWNLIGHT/WALL WASH HOUSING USED ON INSULATED/NON INSULATED CEILING TYPE 5 5/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE ACULUX[T], JUNO[R] BRAND LAMP TYPE PAR30 75 W, PAR38 100/120 W
  • DEEP BAFFLE TYPE
  • 7 3/8 INCH DIA SIZE
  • WHITE BAFFLE, WHITE TRIM RING FINISH
  • ACULUX[T] IC62/TC62 SERIES DOWNLIGHT/WALL WASH HOUSING USED ON
  • INSULATED/NON INSULATED CEILING TYPE
  • 5 5/8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • ACULUX[T], JUNO[R] BRAND
  • LAMP TYPE PAR30 75 W, PAR38 100/120 W
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 624W-WH
Product Name Incandescent/Fluorescent/HID Recessed Trim
Fixture Type Ceiling Fixtures; Recessed
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Bulkhead Lights - 2869538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details