Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 616-BWH

Description
CYLINDER SPOTLIGHT IN BAFFLE TYPE 7-5/8 INCH DIA SIZE BLACK (BAFFLE), WHITE (TRIM) FINISH IC926/TC926/TC926R SERIES INCANDESCENT SLOPE CEILING HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR16 60 W INCANDESCENT LAMP TYPE 616 MODEL
Datasheet
Description
CYLINDER SPOTLIGHT IN BAFFLE TYPE 7-5/8 INCH DIA SIZE BLACK (BAFFLE), WHITE (TRIM) FINISH IC926/TC926/TC926R SERIES INCANDESCENT SLOPE CEILING HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR16 60 W INCANDESCENT LAMP TYPE 616 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 616-BWH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
616-BWH
Incandescent/Fluorescent/HID Recessed Trim 616-BWH
CYLINDER SPOTLIGHT IN BAFFLE TYPE 7-5/8 INCH DIA SIZE BLACK (BAFFLE), WHITE (TRIM) FINISH IC926/TC926/TC926R SERIES INCANDESCENT SLOPE CEILING HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR16 60 W INCANDESCENT LAMP TYPE 616 MODEL
  • CYLINDER SPOTLIGHT IN BAFFLE TYPE
  • 7-5/8 INCH DIA SIZE
  • BLACK (BAFFLE), WHITE (TRIM) FINISH
  • IC926/TC926/TC926R SERIES INCANDESCENT SLOPE CEILING HOUSING USED ON
  • INSULATED/NON-INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR16 60 W INCANDESCENT LAMP TYPE
  • 616 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 616-BWH
Product Name Incandescent/Fluorescent/HID Recessed Trim
Fixture Type Ceiling Fixtures; Recessed
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details