BAFFLE TYPE
7-5/16 INCH X 7-3/4 INCH SIZE
BLACK (BAFFLE/TRIM) FINISH
IC926/TC926/TC926R/I
CPL926-42/ICPL926R-3
2/IC926LED9G4/IC926L
ED14G4/IC926LWD9G4 SERIES STANDARD SLOPED HOUSING USED ON
INSULATED/NON-INSULA
TED CEILING TYPE
5-1/2 INCH X 5-3/4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
PAR38 90/150 W INCANDESCENT LAMP TYPE
614B MODEL
Juno Lighting Group
Done
Datasheet
Description
BAFFLE TYPE
7-5/16 INCH X 7-3/4 INCH SIZE
BLACK (BAFFLE/TRIM) FINISH
IC926/TC926/TC926R/I
CPL926-42/ICPL926R-3
2/IC926LED9G4/IC926L
ED14G4/IC926LWD9G4 SERIES STANDARD SLOPED HOUSING USED ON
INSULATED/NON-INSULA
TED CEILING TYPE
5-1/2 INCH X 5-3/4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
PAR38 90/150 W INCANDESCENT LAMP TYPE
614B MODEL
Incandescent/Fluorescent/HID Recessed Trim
614-BBL
Incandescent/Fluorescent/HID Recessed Trim
614-BBL
BAFFLE TYPE
7-5/16 INCH X 7-3/4 INCH SIZE
BLACK (BAFFLE/TRIM) FINISH
IC926/TC926/TC926R/I
CPL926-42/ICPL926R-3
2/IC926LED9G4/IC926L
ED14G4/IC926LWD9G4 SERIES STANDARD SLOPED HOUSING USED ON
INSULATED/NON-INSULA
TED CEILING TYPE
5-1/2 INCH X 5-3/4 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
PAR38 90/150 W INCANDESCENT LAMP TYPE
614B MODEL
BAFFLE TYPE
7-5/16 INCH X 7-3/4 INCH SIZE
BLACK (BAFFLE/TRIM) FINISH
IC926/TC926/TC926R/ICPL926-42/ICPL926R-32/IC926LED9G4/IC926LED14G4/IC926LWD9G4 SERIES STANDARD SLOPED HOUSING USED ON