Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 6101-SC

Description
BEVELED FRAME, FROSTED DOME LENS WITH REFLECTOR TYPE 7-5/8 INCH DIA SIZE SATIN CHROME FINISH ICPL626RE/ICPL626REN SERIES COMPACT FLUORESCENT REMODEL HOUSING USED ON UL APPROVAL WET LOCATION APPLICATION INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE TRIPLE TUBE 26/32/42 W FLUORESCENT LAMP TYPE 6101 MODEL
Datasheet
Description
BEVELED FRAME, FROSTED DOME LENS WITH REFLECTOR TYPE 7-5/8 INCH DIA SIZE SATIN CHROME FINISH ICPL626RE/ICPL626REN SERIES COMPACT FLUORESCENT REMODEL HOUSING USED ON UL APPROVAL WET LOCATION APPLICATION INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE TRIPLE TUBE 26/32/42 W FLUORESCENT LAMP TYPE 6101 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 6101-SC - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
6101-SC
Incandescent/Fluorescent/HID Recessed Trim 6101-SC
BEVELED FRAME, FROSTED DOME LENS WITH REFLECTOR TYPE 7-5/8 INCH DIA SIZE SATIN CHROME FINISH ICPL626RE/ICPL626REN SERIES COMPACT FLUORESCENT REMODEL HOUSING USED ON UL APPROVAL WET LOCATION APPLICATION INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE TRIPLE TUBE 26/32/42 W FLUORESCENT LAMP TYPE 6101 MODEL
  • BEVELED FRAME, FROSTED DOME LENS WITH REFLECTOR TYPE
  • 7-5/8 INCH DIA SIZE
  • SATIN CHROME FINISH
  • ICPL626RE/ICPL626REN SERIES COMPACT FLUORESCENT REMODEL HOUSING USED ON
  • UL APPROVAL
  • WET LOCATION APPLICATION
  • INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • TRIPLE TUBE 26/32/42 W FLUORESCENT LAMP TYPE
  • 6101 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 6101-SC
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Marine
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details