Schneider Electric Circuit Breaker, Thermal Magnetic, 2P, 13A; Product Range Schneider Electric 60245

Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 2P, 13A; Product Range:Multi 9 C60N Series; Current Rating:13A; No. of Poles:2 Pole; Voltage Rating VDC:125VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:240V RoHS Compliant: Yes
Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 2P, 13A; Product Range:Multi 9 C60N Series; Current Rating:13A; No. of Poles:2 Pole; Voltage Rating VDC:125VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:240V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal Magnetic, 2P, 13A; Product Range Schneider Electric - 30C9605 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 2P, 13A; Product Range Schneider Electric
30C9605
Circuit Breaker, Thermal Magnetic, 2P, 13A; Product Range Schneider Electric 30C9605
CIRCUIT BREAKER, THERMAL MAGNETIC, 2P, 13A; Product Range:Multi 9 C60N Series; Current Rating:13A; No. of Poles:2 Pole; Voltage Rating VDC:125VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:240V RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAGNETIC, 2P, 13A; Product Range:Multi 9 C60N Series; Current Rating:13A; No. of Poles:2 Pole; Voltage Rating VDC:125VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:240V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 30C9605
Product Name Circuit Breaker, Thermal Magnetic, 2P, 13A; Product Range Schneider Electric
Rated AC Voltage 240 volts
Rated DC Voltage 125 volts
Rated Current 13 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - A-0701H -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 32 volts
Rated Current 50 to 80 amps
View Details
Circuit Breakers - 486-3-129-058-ND - DigiKey
Specs
Rated Current 10 amps
Trip System Type Thermal
Features Trip Indicator
View Details
QMB Series Thermal Circuit Breaker, 12A - QMB-123-00ENN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 12 amps
Trip System Type Thermal
View Details
3 suppliers