Schneider Electric Circuit Breaker, Thermal Magnetic, 2P, 10A; Product Range Schneider Electric 60244

Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 2P, 10A; Product Range:Multi 9 C60N Series; Current Rating:10A; No. of Poles:2 Pole; Voltage Rating VDC:125VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:240V RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 2P, 10A; Product Range:Multi 9 C60N Series; Current Rating:10A; No. of Poles:2 Pole; Voltage Rating VDC:125VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:240V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal Magnetic, 2P, 10A; Product Range Schneider Electric - 30C9407 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 2P, 10A; Product Range Schneider Electric
30C9407
Circuit Breaker, Thermal Magnetic, 2P, 10A; Product Range Schneider Electric 30C9407
CIRCUIT BREAKER, THERMAL MAGNETIC, 2P, 10A; Product Range:Multi 9 C60N Series; Current Rating:10A; No. of Poles:2 Pole; Voltage Rating VDC:125VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:240V RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAGNETIC, 2P, 10A; Product Range:Multi 9 C60N Series; Current Rating:10A; No. of Poles:2 Pole; Voltage Rating VDC:125VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:240V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 30C9407
Product Name Circuit Breaker, Thermal Magnetic, 2P, 10A; Product Range Schneider Electric
Rated AC Voltage 240 volts
Rated DC Voltage 125 volts
Rated Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers & Accessories - 1BU1M - Powell Electronics, Inc.
Specs
Rated Current 1 amps
View Details
Thermal Breakers - 2215640 - RS Components, Ltd.
Specs
Rated Current 3 amps
Number of Poles 2
Terminal Type Snap-In
View Details
3 suppliers