Schneider Electric Circuit Breaker, Thermal Magnetic, 2P, 8A; Product Range Schneider Electric 60243

Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 2P, 8A; Product Range:Multi 9 C60N Series; Current Rating:8A; No. of Poles:2 Pole; Voltage Rating VDC:125VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:240V RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 2P, 8A; Product Range:Multi 9 C60N Series; Current Rating:8A; No. of Poles:2 Pole; Voltage Rating VDC:125VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:240V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal Magnetic, 2P, 8A; Product Range Schneider Electric - 30C9604 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 2P, 8A; Product Range Schneider Electric
30C9604
Circuit Breaker, Thermal Magnetic, 2P, 8A; Product Range Schneider Electric 30C9604
CIRCUIT BREAKER, THERMAL MAGNETIC, 2P, 8A; Product Range:Multi 9 C60N Series; Current Rating:8A; No. of Poles:2 Pole; Voltage Rating VDC:125VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:240V RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAGNETIC, 2P, 8A; Product Range:Multi 9 C60N Series; Current Rating:8A; No. of Poles:2 Pole; Voltage Rating VDC:125VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:240V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 30C9604
Product Name Circuit Breaker, Thermal Magnetic, 2P, 8A; Product Range Schneider Electric
Rated AC Voltage 240 volts
Rated DC Voltage 125 volts
Rated Current 8 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 723-209-2-1-52F-2-8-10-ND - DigiKey
Specs
Rated Current 10 amps
Trip System Type Magnetic Hydraulic
Features Trip Indicator
View Details
QLB Series Thermal Circuit Breaker, 15A - QLB-153-00DNN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 15 amps
Trip System Type Thermal
View Details
2 suppliers
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details