Schneider Electric Circuit Breaker, Thermal Magnetic, 2P, 2A; Product Range Schneider Electric 60237

Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 2P, 2A; Product Range:Multi 9 C60N Series; Current Rating:2A; No. of Poles:2 Pole; Voltage Rating VDC:125VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:240V RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 2P, 2A; Product Range:Multi 9 C60N Series; Current Rating:2A; No. of Poles:2 Pole; Voltage Rating VDC:125VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:240V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal Magnetic, 2P, 2A; Product Range Schneider Electric - 30C9405 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 2P, 2A; Product Range Schneider Electric
30C9405
Circuit Breaker, Thermal Magnetic, 2P, 2A; Product Range Schneider Electric 30C9405
CIRCUIT BREAKER, THERMAL MAGNETIC, 2P, 2A; Product Range:Multi 9 C60N Series; Current Rating:2A; No. of Poles:2 Pole; Voltage Rating VDC:125VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:240V RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAGNETIC, 2P, 2A; Product Range:Multi 9 C60N Series; Current Rating:2A; No. of Poles:2 Pole; Voltage Rating VDC:125VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:240V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 30C9405
Product Name Circuit Breaker, Thermal Magnetic, 2P, 2A; Product Range Schneider Electric
Rated AC Voltage 240 volts
Rated DC Voltage 125 volts
Rated Current 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breaker - 82910081 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Approvals / Ratings CE
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Electronic circuit breaker - 787-2861/100-000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers