Schneider Electric Circuit Breaker, Thermal Magnetic, 2P, 1A; Product Range Schneider Electric 60235

Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 2P, 1A; Product Range:Multi 9 C60N Series; Current Rating:1A; No. of Poles:2 Pole; Voltage Rating VDC:125VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:240V RoHS Compliant: No
Datasheet
Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 2P, 1A; Product Range:Multi 9 C60N Series; Current Rating:1A; No. of Poles:2 Pole; Voltage Rating VDC:125VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:240V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal Magnetic, 2P, 1A; Product Range Schneider Electric - 30C9404 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 2P, 1A; Product Range Schneider Electric
30C9404
Circuit Breaker, Thermal Magnetic, 2P, 1A; Product Range Schneider Electric 30C9404
CIRCUIT BREAKER, THERMAL MAGNETIC, 2P, 1A; Product Range:Multi 9 C60N Series; Current Rating:1A; No. of Poles:2 Pole; Voltage Rating VDC:125VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:240V RoHS Compliant: No

CIRCUIT BREAKER, THERMAL MAGNETIC, 2P, 1A; Product Range:Multi 9 C60N Series; Current Rating:1A; No. of Poles:2 Pole; Voltage Rating VDC:125VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:240V RoHS Compliant: No

Supplier's Site Datasheet
Molded Case Circuit Breaker - 57296264 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
57296264
Molded Case Circuit Breaker 57296264
DISCONTINUED BY MANUFACTURER, MINIATURE CIRCUIT BREAKER, MOLDED CASE, 120/240V, 1AMP, 2 POLE, 10 KA @240V, CSA / UL LISTED, C-CURVE, MULTI9, TYPE C60, 1 PHASE, FEED THRU, THERMAL MAGNETIC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, MINIATURE CIRCUIT BREAKER, MOLDED CASE, 120/240V, 1AMP, 2 POLE, 10 KA @240V, CSA / UL LISTED, C-CURVE, MULTI9, TYPE C60, 1 PHASE, FEED THRU, THERMAL MAGNETIC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number 30C9404 57296264
Product Name Circuit Breaker, Thermal Magnetic, 2P, 1A; Product Range Schneider Electric Molded Case Circuit Breaker
Rated AC Voltage 240 volts
Rated DC Voltage 125 volts
Rated Current 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 4-1393249-2 - TE Connectivity
Specs
Rated Current 2 amps
Rated Breaking Capacity 2000 amps
Trip System Type Thermal
View Details
3 suppliers
Circuit Breaker - 82910081 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Approvals / Ratings CE
View Details
Thermal Ckt Breaker, 1P, 2A, 250V; Product Range Wago - 38AK5988 - Newark, An Avnet Company
Specs
Rated AC Voltage 250 volts
Rated DC Voltage 65 volts
Rated Current 2 amps
View Details
Single Pole D-Trip Supplementary Circuit Breakers - 1D4UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 4 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers