Schneider Electric Circuit Breaker, Thermal Magnetic, 1P, 6A; Product Range Schneider Electric 60207

Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 1P, 6A; Product Range:Multi 9 C60N Series; Current Rating:6A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:120VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:120V RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 1P, 6A; Product Range:Multi 9 C60N Series; Current Rating:6A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:120VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:120V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal Magnetic, 1P, 6A; Product Range Schneider Electric - 30C9580 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 1P, 6A; Product Range Schneider Electric
30C9580
Circuit Breaker, Thermal Magnetic, 1P, 6A; Product Range Schneider Electric 30C9580
CIRCUIT BREAKER, THERMAL MAGNETIC, 1P, 6A; Product Range:Multi 9 C60N Series; Current Rating:6A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:120VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:120V RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAGNETIC, 1P, 6A; Product Range:Multi 9 C60N Series; Current Rating:6A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:120VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:120V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 30C9580
Product Name Circuit Breaker, Thermal Magnetic, 1P, 6A; Product Range Schneider Electric
Rated AC Voltage 120 volts
Rated DC Voltage 60 volts
Rated Current 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Distribution Boards - 117309 - RS Components, Ltd.
Specs
Rated Current 63 amps
View Details
QMB Series Thermal Circuit Breaker, 5A - QMB-053-00ENN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 5 amps
Trip System Type Thermal
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details