Schneider Electric Circuit Breaker, Thermal Magnetic, 1P, 2A; Product Range Schneider Electric 60203

Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 1P, 2A; Product Range:Multi 9 C60N Series; Current Rating:2A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:120VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:120V RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 1P, 2A; Product Range:Multi 9 C60N Series; Current Rating:2A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:120VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:120V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal Magnetic, 1P, 2A; Product Range Schneider Electric - 30C9399 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 1P, 2A; Product Range Schneider Electric
30C9399
Circuit Breaker, Thermal Magnetic, 1P, 2A; Product Range Schneider Electric 30C9399
CIRCUIT BREAKER, THERMAL MAGNETIC, 1P, 2A; Product Range:Multi 9 C60N Series; Current Rating:2A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:120VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:120V RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAGNETIC, 1P, 2A; Product Range:Multi 9 C60N Series; Current Rating:2A; No. of Poles:1 Pole; Voltage Rating VDC:60VDC; Voltage Rating VAC:120VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:120V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 30C9399
Product Name Circuit Breaker, Thermal Magnetic, 1P, 2A; Product Range Schneider Electric
Rated AC Voltage 120 volts
Rated DC Voltage 60 volts
Rated Current 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Protection - 1220746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details
QLB Series Thermal Circuit Breaker, 3A - QLB-033-11B3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 3 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 486-2835-ND - DigiKey
Specs
Rated Current 32 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details